Panasonic Res, 28K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD2872X

Description
RES, 28K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 28K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 28K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2637 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2637
Res, 28K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2637
RES, 28K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 28K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 28K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2636 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2636
Res, 28K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2636
RES, 28K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 28K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U2RD2872X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U2RD2872X
Chip Resistor - Surface Mount ERJ-U2RD2872X
RES 28.7K OHM 0.5% 1/10W 0402 SM

RES 28.7K OHM 0.5% 1/10W 0402 SM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 76AH2637 ERJ-U2RD2872X
Product Name Res, 28K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 28700 ohms 28700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details