Panasonic Res, 2K87, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD2871X

Description
RES, 2K87, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K87, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K87, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2635 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K87, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2635
Res, 2K87, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2635
RES, 2K87, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K87, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K87, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2634 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K87, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2634
Res, 2K87, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2634
RES, 2K87, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K87, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2635
Product Name Res, 2K87, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details