Panasonic Res, 287R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD2870X

Description
RES, 287R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 287R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 287R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2632 - Newark, An Avnet Company
Chicago, IL, United States
Res, 287R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2632
Res, 287R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2632
RES, 287R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 287R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 287R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2633 - Newark, An Avnet Company
Chicago, IL, United States
Res, 287R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2633
Res, 287R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2633
RES, 287R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 287R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2632
Product Name Res, 287R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers