Panasonic Res, 2K8, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD2801X

Description
RES, 2K8, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K8, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K8, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2629 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K8, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2629
Res, 2K8, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2629
RES, 2K8, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K8, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K8, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2628 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K8, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2628
Res, 2K8, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2628
RES, 2K8, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K8, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2629
Product Name Res, 2K8, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details