Panasonic Res, 27K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD2742X

Description
RES, 27K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 27K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2625 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2625
Res, 27K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2625
RES, 27K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 27K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2624 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2624
Res, 27K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2624
RES, 27K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 27K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2625
Product Name Res, 27K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 27400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details