Panasonic Res, 274R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD2740X

Description
RES, 274R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:274ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 274R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:274ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 274R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2621 - Newark, An Avnet Company
Chicago, IL, United States
Res, 274R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2621
Res, 274R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2621
RES, 274R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:274ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 274R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:274ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 274R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2620 - Newark, An Avnet Company
Chicago, IL, United States
Res, 274R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2620
Res, 274R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2620
RES, 274R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:274ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 274R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:274ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2621
Product Name Res, 274R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details