Panasonic Res, 26K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD2672X

Description
RES, 26K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 26K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 26K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2612 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2612
Res, 26K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2612
RES, 26K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 26K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2613 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2613
Res, 26K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2613
RES, 26K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 26K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2612
Product Name Res, 26K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 26700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details