Panasonic Res, 267R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD2670X

Description
RES, 267R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:267ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 267R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:267ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 267R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2609 - Newark, An Avnet Company
Chicago, IL, United States
Res, 267R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2609
Res, 267R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2609
RES, 267R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:267ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 267R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:267ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 267R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2608 - Newark, An Avnet Company
Chicago, IL, United States
Res, 267R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2608
Res, 267R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2608
RES, 267R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:267ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 267R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:267ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2609
Product Name Res, 267R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 267 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers