Panasonic Res, 24K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD2432X

Description
RES, 24K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:24.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 24K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:24.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2589 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2589
Res, 24K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2589
RES, 24K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:24.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 24K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:24.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2588 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2588
Res, 24K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2588
RES, 24K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:24.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 24K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:24.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2589
Product Name Res, 24K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 24300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers