Panasonic Chip Resistor - Surface Mount ERJ-U2RD2402X

Description
RES 24K OHM 0.5% 1/10W 0402 SMD
Datasheet
Description
RES 24K OHM 0.5% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U2RD2402X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U2RD2402X
Chip Resistor - Surface Mount ERJ-U2RD2402X
RES 24K OHM 0.5% 1/10W 0402 SMD

RES 24K OHM 0.5% 1/10W 0402 SMD

Supplier's Site Datasheet
Res, 24K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2583 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2583
Res, 24K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2583
RES, 24K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 24K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2582 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2582
Res, 24K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2582
RES, 24K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 24K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U2RD2402X 76AH2583
Product Name Chip Resistor - Surface Mount Res, 24K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 24000 ohms 24000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 2176092-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details