Panasonic Res, 240R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD2400X

Description
RES, 240R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 240R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 240R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2578 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2578
Res, 240R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2578
RES, 240R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 240R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 240R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2579 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2579
Res, 240R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2579
RES, 240R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 240R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2578
Product Name Res, 240R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers