Panasonic Res, 22K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD2262X

Description
RES, 22K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 22K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2565 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2565
Res, 22K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2565
RES, 22K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 22K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2564 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2564
Res, 22K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2564
RES, 22K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 22K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2565
Product Name Res, 22K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 22600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details