Panasonic Res, 2K26, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD2261X

Description
RES, 2K26, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K26, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K26, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2563 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K26, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2563
Res, 2K26, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2563
RES, 2K26, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K26, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K26, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2562 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K26, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2562
Res, 2K26, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2562
RES, 2K26, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K26, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2563
Product Name Res, 2K26, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2260 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details