Panasonic Res, 226R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD2260X

Description
RES, 226R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 226R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 226R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2560 - Newark, An Avnet Company
Chicago, IL, United States
Res, 226R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2560
Res, 226R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2560
RES, 226R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 226R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 226R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2561 - Newark, An Avnet Company
Chicago, IL, United States
Res, 226R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2561
Res, 226R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2561
RES, 226R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 226R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2560
Product Name Res, 226R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details