Panasonic Res, 2K21, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD2211X

Description
RES, 2K21, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K21, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K21, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2557 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2557
Res, 2K21, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2557
RES, 2K21, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K21, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K21, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2556 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2556
Res, 2K21, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2556
RES, 2K21, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K21, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2557
Product Name Res, 2K21, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers