Panasonic Chip Resistor - Surface Mount ERJ-U2RD2202X

Description
RES 22K OHM 0.5% 1/10W 0402 SMD
Datasheet
Description
RES 22K OHM 0.5% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U2RD2202X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U2RD2202X
Chip Resistor - Surface Mount ERJ-U2RD2202X
RES 22K OHM 0.5% 1/10W 0402 SMD

RES 22K OHM 0.5% 1/10W 0402 SMD

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U2RD2202X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U2RD2202X
Resistors - Chip Resistor - Surface Mount ERJ-U2RD2202X
RES 22K OHM 0.5% 1/10W 0402 SMD

RES 22K OHM 0.5% 1/10W 0402 SMD

Supplier's Site
Res, 22K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2552 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2552
Res, 22K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2552
RES, 22K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 22K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 22K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2553 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2553
Res, 22K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2553
RES, 22K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 22K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-U2RD2202X ERJ-U2RD2202X 76AH2552
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 22K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 22000 ohms 22000 ohms 22000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1622888-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers