Panasonic Res, 220R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD2200X

Description
RES, 220R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 220R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 220R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2549 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2549
Res, 220R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2549
RES, 220R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 220R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2548 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2548
Res, 220R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2548
RES, 220R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 220R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2549
Product Name Res, 220R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details