Panasonic Res, 205R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD2050X

Description
RES, 205R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 205R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 205R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2531 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2531
Res, 205R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2531
RES, 205R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 205R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 205R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2530 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2530
Res, 205R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2530
RES, 205R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 205R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2531
Product Name Res, 205R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 205 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details