Panasonic Res, 19K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD1962X

Description
RES, 19K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 19K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 19K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2523 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2523
Res, 19K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2523
RES, 19K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 19K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 19K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2522 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2522
Res, 19K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2522
RES, 19K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 19K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U2RD1962X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U2RD1962X
Chip Resistor - Surface Mount ERJ-U2RD1962X
RES 19.6K OHM 0.5% 1/10W 0402 SM

RES 19.6K OHM 0.5% 1/10W 0402 SM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 76AH2523 ERJ-U2RD1962X
Product Name Res, 19K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 19600 ohms 19600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879208-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68 ohms
View Details
3 suppliers
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1244FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details