Panasonic Chip Resistor - Surface Mount ERJ-U2RD1961X

Description
RES 1.96K OHM 0.5% 1/10W 0402 SM
Datasheet
Description
RES 1.96K OHM 0.5% 1/10W 0402 SM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U2RD1961X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U2RD1961X
Chip Resistor - Surface Mount ERJ-U2RD1961X
RES 1.96K OHM 0.5% 1/10W 0402 SM

RES 1.96K OHM 0.5% 1/10W 0402 SM

Supplier's Site Datasheet
Res, 1K96, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2521 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K96, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2521
Res, 1K96, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2521
RES, 1K96, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.96kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K96, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.96kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K96, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2520 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K96, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2520
Res, 1K96, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2520
RES, 1K96, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.96kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K96, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.96kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U2RD1961X 76AH2521
Product Name Chip Resistor - Surface Mount Res, 1K96, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1960 ohms 1960 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 158474 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details