Panasonic Res, 19K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD1912X

Description
RES, 19K1, 0.5%, 0.1W, 0402, THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 19K1, 0.5%, 0.1W, 0402, THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 19K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2517 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2517
Res, 19K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2517
RES, 19K1, 0.5%, 0.1W, 0402, THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 19K1, 0.5%, 0.1W, 0402, THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 19K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2516 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2516
Res, 19K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2516
RES, 19K1, 0.5%, 0.1W, 0402, THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 19K1, 0.5%, 0.1W, 0402, THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2517
Product Name Res, 19K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 19100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details