Panasonic Res, 191R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD1910X

Description
RES, 191R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 191R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 191R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2513 - Newark, An Avnet Company
Chicago, IL, United States
Res, 191R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2513
Res, 191R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2513
RES, 191R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 191R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 191R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2512 - Newark, An Avnet Company
Chicago, IL, United States
Res, 191R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2512
Res, 191R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2512
RES, 191R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 191R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2513
Product Name Res, 191R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 4757097 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers