Panasonic Chip Resistor - Surface Mount ERJ-U2RD1870X

Description
RES 187 OHM 0.5% 1/10W 0402 SMD
Datasheet
Description
RES 187 OHM 0.5% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U2RD1870X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U2RD1870X
Chip Resistor - Surface Mount ERJ-U2RD1870X
RES 187 OHM 0.5% 1/10W 0402 SMD

RES 187 OHM 0.5% 1/10W 0402 SMD

Supplier's Site Datasheet
Res, 187R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2506 - Newark, An Avnet Company
Chicago, IL, United States
Res, 187R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2506
Res, 187R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2506
RES, 187R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 187R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 187R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2507 - Newark, An Avnet Company
Chicago, IL, United States
Res, 187R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2507
Res, 187R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2507
RES, 187R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 187R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U2RD1870X 76AH2506
Product Name Chip Resistor - Surface Mount Res, 187R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 187 ohms 187 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD103JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details