Panasonic Chip Resistor - Surface Mount ERJ-U2RD1822X

Description
RES 18.2K OHM 0.5% 1/10W 0402 SM
Datasheet
Description
RES 18.2K OHM 0.5% 1/10W 0402 SM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U2RD1822X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U2RD1822X
Chip Resistor - Surface Mount ERJ-U2RD1822X
RES 18.2K OHM 0.5% 1/10W 0402 SM

RES 18.2K OHM 0.5% 1/10W 0402 SM

Supplier's Site Datasheet
Res, 18K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2505 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2505
Res, 18K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2505
RES, 18K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 18K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2504 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2504
Res, 18K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2504
RES, 18K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 18K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U2RD1822X 76AH2505
Product Name Chip Resistor - Surface Mount Res, 18K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 18200 ohms 18200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details