Panasonic Chip Resistor - Surface Mount ERJ-U2RD1821X

Description
RES 1.82K OHM 0.5% 1/10W 0402 SM
Datasheet
Description
RES 1.82K OHM 0.5% 1/10W 0402 SM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U2RD1821X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U2RD1821X
Chip Resistor - Surface Mount ERJ-U2RD1821X
RES 1.82K OHM 0.5% 1/10W 0402 SM

RES 1.82K OHM 0.5% 1/10W 0402 SM

Supplier's Site Datasheet
Res, 1K82, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2502 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K82, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2502
Res, 1K82, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2502
RES, 1K82, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K82, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K82, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2503 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K82, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2503
Res, 1K82, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2503
RES, 1K82, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K82, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U2RD1821X 76AH2502
Product Name Chip Resistor - Surface Mount Res, 1K82, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1820 ohms 1820 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567755P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers