Panasonic Res, 180R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD1800X

Description
RES, 180R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 180R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 180R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2495 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2495
Res, 180R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2495
RES, 180R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 180R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2494 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2494
Res, 180R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2494
RES, 180R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 180R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U2RD1800X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U2RD1800X
Resistors - Chip Resistor - Surface Mount ERJ-U2RD1800X
RES 180 OHM 0.5% 1/10W 0402 SMD

RES 180 OHM 0.5% 1/10W 0402 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 76AH2495 ERJ-U2RD1800X
Product Name Res, 180R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details