Panasonic Res, 178R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD1780X

Description
RES, 178R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 178R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 178R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2488 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2488
Res, 178R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2488
RES, 178R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 178R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 178R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2489 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2489
Res, 178R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2489
RES, 178R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 178R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2488
Product Name Res, 178R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 178 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers