Panasonic Res, 17K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD1742X

Description
RES, 17K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 17K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 17K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2486 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2486
Res, 17K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2486
RES, 17K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 17K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2487 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2487
Res, 17K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2487
RES, 17K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 17K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2486
Product Name Res, 17K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 17400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details