Panasonic Res, 16K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD1692X

Description
RES, 16K9, 0.5%, 0.1W, 0402, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 16K9, 0.5%, 0.1W, 0402, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2480 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2480
Res, 16K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2480
RES, 16K9, 0.5%, 0.1W, 0402, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16K9, 0.5%, 0.1W, 0402, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2481 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2481
Res, 16K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2481
RES, 16K9, 0.5%, 0.1W, 0402, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16K9, 0.5%, 0.1W, 0402, THICK FILM; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2480
Product Name Res, 16K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 16900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers