Panasonic Chip Resistor - Surface Mount ERJ-U2RD1690X

Description
RES 169 OHM 0.5% 1/10W 0402 SMD
Datasheet
Description
RES 169 OHM 0.5% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U2RD1690X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U2RD1690X
Chip Resistor - Surface Mount ERJ-U2RD1690X
RES 169 OHM 0.5% 1/10W 0402 SMD

RES 169 OHM 0.5% 1/10W 0402 SMD

Supplier's Site Datasheet
Res, 169R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2477 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2477
Res, 169R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2477
RES, 169R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 169R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 169R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2476 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2476
Res, 169R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2476
RES, 169R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 169R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U2RD1690X 76AH2477
Product Name Chip Resistor - Surface Mount Res, 169R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 169 ohms 169 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details