Panasonic Chip Resistor - Surface Mount ERJ-U2RD1652X

Description
RES 16.5K OHM 0.5% 1/10W 0402 SM
Datasheet
Description
RES 16.5K OHM 0.5% 1/10W 0402 SM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U2RD1652X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U2RD1652X
Chip Resistor - Surface Mount ERJ-U2RD1652X
RES 16.5K OHM 0.5% 1/10W 0402 SM

RES 16.5K OHM 0.5% 1/10W 0402 SM

Supplier's Site Datasheet
Res, 16K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2475 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2475
Res, 16K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2475
RES, 16K5, 0.5%, 0.1W, 0402, THICK FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16K5, 0.5%, 0.1W, 0402, THICK FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2474 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2474
Res, 16K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2474
RES, 16K5, 0.5%, 0.1W, 0402, THICK FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16K5, 0.5%, 0.1W, 0402, THICK FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U2RD1652X 76AH2475
Product Name Chip Resistor - Surface Mount Res, 16K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 16500 ohms 16500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622920-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573259 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1000 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2374FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details