Panasonic Res, 16K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD1622X

Description
RES, 16K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:16.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 16K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:16.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2469 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2469
Res, 16K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2469
RES, 16K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:16.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:16.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2468 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2468
Res, 16K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2468
RES, 16K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:16.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:16.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U2RD1622X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U2RD1622X
Chip Resistor - Surface Mount ERJ-U2RD1622X
RES 16.2K OHM 0.5% 1/10W 0402 SM

RES 16.2K OHM 0.5% 1/10W 0402 SM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 76AH2469 ERJ-U2RD1622X
Product Name Res, 16K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 16200 ohms 16200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573263 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1200 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details