Panasonic Res, 1K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD1601X

Description
RES, 1K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2460 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2460
Res, 1K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2460
RES, 1K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2461 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2461
Res, 1K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2461
RES, 1K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2460
Product Name Res, 1K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details