Panasonic Res, 1K58, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD1581X

Description
RES, 1K58, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.58kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K58, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.58kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K58, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2455 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K58, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2455
Res, 1K58, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2455
RES, 1K58, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.58kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K58, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.58kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K58, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2454 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K58, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2454
Res, 1K58, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2454
RES, 1K58, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.58kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K58, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.58kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U2RD1581X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U2RD1581X
Chip Resistor - Surface Mount ERJ-U2RD1581X
RES 1.58K OHM 0.5% 1/10W 0402 SM

RES 1.58K OHM 0.5% 1/10W 0402 SM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 76AH2455 ERJ-U2RD1581X
Product Name Res, 1K58, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1580 ohms 1580 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details