Panasonic Res, 15K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD1542X

Description
RES, 15K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:15.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 15K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:15.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2451 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2451
Res, 15K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2451
RES, 15K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:15.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 15K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:15.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2450 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2450
Res, 15K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2450
RES, 15K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:15.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 15K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:15.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2451
Product Name Res, 15K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 15400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details