Panasonic Chip Resistor - Surface Mount ERJ-U2RD1540X

Description
RES 154 OHM 0.5% 1/10W 0402 SMD
Datasheet
Description
RES 154 OHM 0.5% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U2RD1540X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U2RD1540X
Chip Resistor - Surface Mount ERJ-U2RD1540X
RES 154 OHM 0.5% 1/10W 0402 SMD

RES 154 OHM 0.5% 1/10W 0402 SMD

Supplier's Site Datasheet
Res, 154R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2446 - Newark, An Avnet Company
Chicago, IL, United States
Res, 154R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2446
Res, 154R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2446
RES, 154R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 154R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 154R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2447 - Newark, An Avnet Company
Chicago, IL, United States
Res, 154R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2447
Res, 154R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2447
RES, 154R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 154R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U2RD1540X 76AH2446
Product Name Chip Resistor - Surface Mount Res, 154R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 154 ohms 154 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details