Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U2RD1502X

Description
RES 15K OHM 0.5% 1/10W 0402 SMD
Datasheet
Description
RES 15K OHM 0.5% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U2RD1502X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U2RD1502X
Resistors - Chip Resistor - Surface Mount ERJ-U2RD1502X
RES 15K OHM 0.5% 1/10W 0402 SMD

RES 15K OHM 0.5% 1/10W 0402 SMD

Supplier's Site
Res, 15K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2445 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2445
Res, 15K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2445
RES, 15K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 15K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2444 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2444
Res, 15K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2444
RES, 15K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 15K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U2RD1502X 76AH2445
Product Name Resistors - Chip Resistor - Surface Mount Res, 15K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 15000 ohms 15000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data