Panasonic Res, 1K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD1501X

Description
RES, 1K5, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K5, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2443 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2443
Res, 1K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2443
RES, 1K5, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K5, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2442 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2442
Res, 1K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2442
RES, 1K5, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K5, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U2RD1501X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U2RD1501X
Resistors - Chip Resistor - Surface Mount ERJ-U2RD1501X
RES 1.5K OHM 0.5% 1/10W 0402 SMD

RES 1.5K OHM 0.5% 1/10W 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - ERJ-U2RD1501X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U2RD1501X
Chip Resistor - Surface Mount ERJ-U2RD1501X
RES 1.5K OHM 0.5% 1/10W 0402 SMD

RES 1.5K OHM 0.5% 1/10W 0402 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 76AH2443 ERJ-U2RD1501X ERJ-U2RD1501X
Product Name Res, 1K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 1500 ohms 1500 ohms 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573221 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 51000 ohms
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details