Panasonic Res, 14K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD1472X

Description
RES, 14K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:14.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 14K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:14.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 14K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2438 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2438
Res, 14K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2438
RES, 14K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:14.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:14.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2439 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2439
Res, 14K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2439
RES, 14K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:14.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:14.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2438
Product Name Res, 14K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 14700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details