Panasonic Res, 147R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD1470X

Description
RES, 147R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 147R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 147R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2434 - Newark, An Avnet Company
Chicago, IL, United States
Res, 147R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2434
Res, 147R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2434
RES, 147R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 147R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 147R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2435 - Newark, An Avnet Company
Chicago, IL, United States
Res, 147R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2435
Res, 147R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2435
RES, 147R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 147R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2434
Product Name Res, 147R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 147 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details