Panasonic Res, 143R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD1430X

Description
RES, 143R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 143R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 143R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2428 - Newark, An Avnet Company
Chicago, IL, United States
Res, 143R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2428
Res, 143R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2428
RES, 143R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 143R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 143R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2429 - Newark, An Avnet Company
Chicago, IL, United States
Res, 143R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2429
Res, 143R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2429
RES, 143R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 143R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2428
Product Name Res, 143R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 143 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers