Panasonic Res, 14K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD1402X

Description
RES, 14K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 14K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 14K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2426 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2426
Res, 14K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2426
RES, 14K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2427 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2427
Res, 14K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2427
RES, 14K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2426
Product Name Res, 14K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 14000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers