Panasonic Res, 13K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD1332X

Description
RES, 13K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 13K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2414 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2414
Res, 13K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2414
RES, 13K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 13K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2415 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2415
Res, 13K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2415
RES, 13K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 13K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2414
Product Name Res, 13K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 13300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details