Panasonic Chip Resistor - Surface Mount ERJ-U2RD1331X

Description
RES 1.33K OHM 0.5% 1/10W 0402 SM
Datasheet
Description
RES 1.33K OHM 0.5% 1/10W 0402 SM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U2RD1331X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U2RD1331X
Chip Resistor - Surface Mount ERJ-U2RD1331X
RES 1.33K OHM 0.5% 1/10W 0402 SM

RES 1.33K OHM 0.5% 1/10W 0402 SM

Supplier's Site Datasheet
Res, 1K33, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2412 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K33, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2412
Res, 1K33, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2412
RES, 1K33, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.33kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K33, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.33kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K33, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2413 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K33, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2413
Res, 1K33, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2413
RES, 1K33, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.33kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K33, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.33kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U2RD1331X 76AH2412
Product Name Chip Resistor - Surface Mount Res, 1K33, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1330 ohms 1330 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details