Panasonic Res, 12K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD1272X

Description
RES, 12K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 12K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2402 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2402
Res, 12K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2402
RES, 12K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2403 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2403
Res, 12K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2403
RES, 12K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2402
Product Name Res, 12K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 12700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details