Panasonic Res, 12K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD1242X

Description
RES, 12K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 12K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2396 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2396
Res, 12K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2396
RES, 12K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2397 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2397
Res, 12K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2397
RES, 12K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2396
Product Name Res, 12K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 12400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details