Panasonic Res, 1K24, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD1241X

Description
RES, 1K24, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K24, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K24, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2394 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K24, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2394
Res, 1K24, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2394
RES, 1K24, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K24, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K24, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2395 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K24, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2395
Res, 1K24, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2395
RES, 1K24, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K24, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2394
Product Name Res, 1K24, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers