Panasonic Res, 12K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD1202X

Description
RES, 12K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 12K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2384 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2384
Res, 12K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2384
RES, 12K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 12K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2385 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2385
Res, 12K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2385
RES, 12K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2384
Product Name Res, 12K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 12000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details