Panasonic Res, 1K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD1201X

Description
RES, 1K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2383 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2383
Res, 1K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2383
RES, 1K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2382 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2382
Res, 1K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2382
RES, 1K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U2RD1201X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U2RD1201X
Resistors - Chip Resistor - Surface Mount ERJ-U2RD1201X
RES 1.2K OHM 0.5% 1/10W 0402 SMD

RES 1.2K OHM 0.5% 1/10W 0402 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 76AH2383 ERJ-U2RD1201X
Product Name Res, 1K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 1200 ohms 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details