Panasonic Chip Resistor - Surface Mount ERJ-U2RD1200X

Description
RES 120 OHM 0.5% 1/10W 0402 SMD
Datasheet
Description
RES 120 OHM 0.5% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U2RD1200X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U2RD1200X
Chip Resistor - Surface Mount ERJ-U2RD1200X
RES 120 OHM 0.5% 1/10W 0402 SMD

RES 120 OHM 0.5% 1/10W 0402 SMD

Supplier's Site Datasheet
Res, 120R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2380 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2380
Res, 120R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2380
RES, 120R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 120R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2381 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2381
Res, 120R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2381
RES, 120R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 120R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U2RD1200X 76AH2380
Product Name Chip Resistor - Surface Mount Res, 120R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 120 ohms 120 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details